CEI - EN 60598-2-22

Luminaires Part 2-22: Particular requirements - Luminaires for emergency lighting

inactive
Organization: CEI
Publication Date: 1 January 2015
Status: inactive
Page Count: 40
ICS Code (Luminaires): 29.140.40
scope:

This part of IEC 60598 specifies requirements for emergency luminaires for use with electrical lamps on emergency power supplies not exceeding 1 000 V.

This part does not cover the effects of non-emergency voltage reductions on luminaires incorporating high pressure discharge lamp.

This part gives general requirements for emergency lighting equipment.

This part continues to use the term "lamp" which also includes "light source(s)" where appropriate.

Document History

January 1, 2023
Luminaires Part 2-22: Particular requirements - Luminaires for emergency lighting
This part of IEC 60598 specifies requirements for emergency luminaires for use with electrical lamps on emergency power supplies not exceeding 1 000 V. This document does not cover the effects of...
August 1, 2020
Luminaires Part 2-22: Particular requirements - Luminaires for emergency lighting
A description is not available for this item.
December 1, 2016
Luminaires Part 2-22: Particular requirements - Luminaires for emergency lighting
A description is not available for this item.
June 1, 2016
Luminaires Part 2-22: Particular requirements - Luminaires for emergency lighting
A description is not available for this item.
June 1, 2015
Luminaires Part 2-22: Particular requirements - Luminaires for emergency lighting
This part of IEC 60598 specifies requirements for emergency luminaires for use with electrical lamps on emergency power supplies not exceeding 1 000 V. This part does not cover the effects of...
EN 60598-2-22
January 1, 2015
Luminaires Part 2-22: Particular requirements - Luminaires for emergency lighting
This part of IEC 60598 specifies requirements for emergency luminaires for use with electrical lamps on emergency power supplies not exceeding 1 000 V. This part does not cover the effects of...
September 1, 2008
Luminaires - Part 2-22: Particular requirements - Luminaires for emergency lighting
La presente Variante alla Norma CEI EN 60598-2-22 introduce modifiche relative ai paragrafi 22.5 (Marcatura), 22.15 (Resistenza al calore, al fuoco e alle correnti superficiali) e agli Allegati A...
January 1, 2008
Luminaires - Part 2-22: Particular requirements - Luminaires for emergency lighting
Questa Variante recepisce il Corrigendum CENELEC dell'ottobre 2007 che sostituisce il Corrigendum del dicembre 2005. Essa modifica la dow, l'edizione di riferimento della IEC/EN 60598-1 nell’Allegato...
October 1, 2004
Luminaires - Part 2-22: Particular requirements - Luminaires for emergency lighting
April 1, 1999
Luminaires - Part 2-22: Particular requirements - Luminaires for emergency lighting
La presente Norma specifica le prescrizioni per gli apparecchi di illuminazione di emergenza che impiegano sorgenti luminose in circuiti di emergenza con tensioni di alimentazione non superiori a...
March 1, 1992
Apparecchi di illuminazione. - Parte II: Prescrizioni particolari. Apparecchi di emergenza.
Versione italiana della Norma Europea EN 60598-2-22, equivalente alla Pubblicazione IEC 598-2-22 (1990), la Norma costituisce un aggiornamento della precedente edizione (1983). La norma specifica le...

References

Advertisement