CEI EN 60317-52

Specifications for particular types of winding wires Part 52: Aromatic polyamide (aramid) tape wrapped round copper wire, temperature index 220

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2015
Status: active
Page Count: 34
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies requirements for tape wrapped round copper winding wire of temperature index 220. The insulation consists of one or more wrappings of aromatic polyamide (aramid) tape of various thicknesses.

NOTE The heat shock test is inappropriate for this type of wire. Therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.

The range of nominal conductor diameters covered by this standard is:

- 1,600 mm up to and including 5,000 mm;

- the nominal conductor diameters are given in Table 1.

Document History

CEI EN 60317-52
January 1, 2015
Specifications for particular types of winding wires Part 52: Aromatic polyamide (aramid) tape wrapped round copper wire, temperature index 220
This part of IEC 60317 specifies requirements for tape wrapped round copper winding wire of temperature index 220. The insulation consists of one or more wrappings of aromatic polyamide (aramid) tape...
November 1, 2000
Specifications for particular types of winding wires - Part 52: Aromatic polyamide (aramid) tape wrapped round copper wire, temperature index 220
La presente Norma specifica le prescrizioni per il filo per avvolgimento in rame a sezione circolare nastrato, indice di temperatura 220. L'isolamento è costituito da una o più nastrature di...

References

Advertisement