CEI EN 62626-1

Low-voltage switchgear and controlgear enclosed equipment Part 1: Enclosed switch-disconnectors outside the scope of IEC 60947-3 to provide isolation during repair and maintenance work

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2015
Status: active
Page Count: 18
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Switches): 29.120.40
scope:

This part of IEC 62626 applies to enclosed switches-disconnectors with rated voltages up to 1 000 V a.c. for repair and maintenance work or cleaning work in load circuits. Devices within the scope of this standard are derived from switch-disconnectors according to IEC 60947-3. Enclosed switch-disconnectors in this standard are suitable for isolation according to IEC 60947 series and are not supposed to be equipped with means for remote control or automatic switching to avoid unexpected or accidental start. These devices are not intended to be used for operational switching, quick start and stop or jogging.

NOTE 1 However, these kind of devices can provide the possibility to switch off electrical equipment (even in a critical situation or not).

Devices within the scope of this standard provide isolation of electrical equipment, especially in motor circuits, during repair and maintenance or cleaning works.

Enclosed switch-disconnectors for various applications to provide isolation of electrical equipment during repair and maintenance work, named "maintenance switches", are designated hereafter as devices with:

a) different classes;

b) characteristics of each class;

c) minimum test requirements;

d) information to be marked on the equipment or made available by the manufacturer, for example in the catalogue.

NOTE 2 This standard does not specify additional requirements that are necessary for the application of these switches, for example, in explosive atmospheres (e.g. ATEX in Europe).

Document History

CEI EN 62626-1
January 1, 2015
Low-voltage switchgear and controlgear enclosed equipment Part 1: Enclosed switch-disconnectors outside the scope of IEC 60947-3 to provide isolation during repair and maintenance work
This part of IEC 62626 applies to enclosed switches-disconnectors with rated voltages up to 1 000 V a.c. for repair and maintenance work or cleaning work in load circuits. Devices within the scope of...

References

Advertisement