DS/EN ISO/IEC 13818-9

Information technology - Generic coding of moving pictures and associated audio information - Part 9: Extension for real time interface for systems decoders

inactive, Most Current
Organization: DS
Publication Date: 25 October 2001
Status: inactive
Page Count: 14
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 13818 does not change or supersede any of the requirements in ISO/IEC 13818-1. All Transport Streams, whether or not they are delivered in accordance with the RTI shall comply with ISO/IEC 13818-1. In particular, the accuracy requirement in ISO/IEC 13818-1 for PCRs in Transport Streams is not changed by the requirements of this part of ISO/IEC 13818. Compliance with this part of ISO/IEC 13818 is not required for compliance with ISO/IEC 13818-1.

Document History

DS/EN ISO/IEC 13818-9
October 25, 2001
Information technology - Generic coding of moving pictures and associated audio information - Part 9: Extension for real time interface for systems decoders
This part of ISO/IEC 13818 does not change or supersede any of the requirements in ISO/IEC 13818-1. All Transport Streams, whether or not they are delivered in accordance with the RTI shall comply...
Advertisement