IEC 60684-1

Flexible insulating sleeving Part 1: Definitions and general requirements

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 April 2003
Status: active
Page Count: 30
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

This International Standard is applicable to flexible insulating sleeving primarily for insulating conductors and connectors of electrical apparatus. Some of the types of sleeving are also suitable for binding, identification, environmental sealing and mechanical protection. This standard is not applicable to coated papers.

Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Document History

IEC 60684-1
April 1, 2003
Flexible insulating sleeving Part 1: Definitions and general requirements
This International Standard is applicable to flexible insulating sleeving primarily for insulating conductors and connectors of electrical apparatus. Some of the types of sleeving are also suitable...
January 1, 1980
Specification for Flexible Insulating Sleeving Part 1: Definitions and General Requirements
A description is not available for this item.

References

Advertisement