DS/ISO/IEC 14568

Information technology - DXL: Diagram eXchange Language for tree-structured charts

active, Most Current
Organization: DS
Publication Date: 30 September 1997
Status: active
ICS Code (Languages used in information technology): 35.060
scope:

This International Standard specifies the semantics and syntax of DXL. DXL is a language for exchanging tree-structured charts among CASE tools. DXL is applicable to: 1. exchanging ISO/IEC 8631 comliant tree-structured charts (examples of which are shown in Annex A (informative) of ISO/IEC 8631; 2. exchanging program flowcharts of ISO/IEC 5807 if they are well-structured and do not have data defined in ISO/IEC 5807; and 3. describing procedure oriented algorithms.

Document History

DS/ISO/IEC 14568
September 30, 1997
Information technology - DXL: Diagram eXchange Language for tree-structured charts
This International Standard specifies the semantics and syntax of DXL. DXL is a language for exchanging tree-structured charts among CASE tools. DXL is applicable to: 1. exchanging ISO/IEC 8631...
Advertisement