CSA Z17510-1
Sleep apnoea breathing therapy - Part 1: Sleep apnoea breathing therapy equipment
| Organization: | CSA |
| Publication Date: | 1 January 2010 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
IEC 60601-1:1988, Clause 1 applies, except as follows.
Amendment (add at the end of the Subclause 1.1):
This part of ISO 17510 specifies requirements for equipment intended for sleep apnoea breathing therapy for domiciliary use, ships, aircraft and other transport vehicles and for use in healthcare institutions. This part of ISO 17510 applies to equipment intended for use with adults and children, and excludes equipment intended for use with neonates. Jet and very high frequency ventilation and oscillation are not considered in this part of ISO 17510. This part of ISO 17510 does not apply to equipment covered by the scope of the ISO 10651 series, including:
- ISO 10651-2:2004;
- ISO 10651-3:1997;
- ISO 10651-4:2002;
- ISO 10651-5:2006;
- ISO 10651-6:2004.
This part of ISO 17510 does not apply to equipment covered by the scope of IEC 60601-2-12.
ISO 17510 covers sleep apnoea breathing therapy equipment for patient use. ISO 17510-2 applies to masks and accessories used to connect sleep apnoea breathing therapy equipment to the patient. See also Figure AA.1.
Document History