ISO TS 21219-3
Intelligent transport systems - Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) - Part 3: UML to binary conversion rules
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Transport in general): | 03.220.01 |
| ICS Code (IT applications in transport): | 35.240.60 |
scope:
ISO/TS 21219-3:2015 specifies the rules for converting TPEG application UML models to the TPEG binary format description. It contains the binary format definition of the abstract data types defined in ISO/TS 21219-2. Rules for converting compound data types are also defined.
Document History
December 13, 2018
Intelligent transport systems - Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) - Part 3: UML to binary conversion rules (TPEG2-UBCR)
TPEG applications are modelled in UML to provide an application description that is independent of a physical format representation. By separating semantics from application description, applications...
ISO TS 21219-3
March 1, 2015
Intelligent transport systems - Traffic and travel information (TTI) via transport protocol experts group, generation 2 (TPEG2) - Part 3: UML to binary conversion rules
ISO/TS 21219-3:2015 specifies the rules for converting TPEG application UML models to the TPEG binary format description. It contains the binary format definition of the abstract data types defined...