ITU-T H.248.90
Gateway control protocol: ITU-T H.248 packages for control of transport security using transport layer security (TLS)
| Organization: | ITU-T |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 112 |
scope:
Transport layer security (TLS) is a cryptography protocol that provides secure communication between two IP transport connection endpoints This Recommendation defines, in general, ITU-T H.248 signalling elements for support of TLS in various options.
This Recommendation provides, in more detail, information about:
- basic exchange architecture of keying information between the control plane (including ITU-T H.248 interface) and the bearer plane;
- negotiation aspects: indication and determination of cryptographic capabilities between TLS endpoints;
- minimum amount of information carried by ITU-T H.248 for establishing ITU-T H.248 TLS/L4 terminations (Note);
NOTE - Some information could be provisioned via management and there is also TLS information exchanged via the (L4) bearer interface with the remote TLS endpoint.
- TLS procedures in detail at the various TLS sublayers, i.e., for support of the:
- TLS record protocol,
- TLS handshake protocol,
- TLS change cipher spec protocol,
- TLS alert protocol, TLS application data protocol;
- profiling of TLS services;
- specifying a set of cipher suites;
- consideration of ITU-T H.248 MG modes of operation and connection models; and
- SDP- versus Property-based TLS endpoint control.
The scope of this Recommendation is limited to the TLS protocol (the DTLS partner protocol is subject of another Recommendation).
Document History