ISO 7626-2
Mechanical vibration and shock - Experimental determination of mechanical mobility - Part 2: Measurements using single-point translation excitation with an attached vibration exciter
| Organization: | ISO |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Vibrations, shock and vibration measurements): | 17.160 |
scope:
This part of ISO 7626 specifies procedures for measuring linear mechanical mobility and other frequencyresponse functions of structures, such as buildings, machines and vehicles, using a single-point translational vibration exciter attached to the structure under test for the duration of the measurement. It is applicable to measurements of mobility, accelerance, or dynamic compliance, either as a drivingpoint measurement or as a transfer measurement.
It also applies to the determination of the arithmetic reciprocals of those ratios, such as free effective mass. Although excitation is applied at a single point, there is no limit on the number of points at which simultaneous measurements of the motion response may be made. Multiple-response measurements are required, for example, for modal analyses.
Document History