CEN - EN ISO 17228
Leather - Tests for colour fastness - Change in colour with accelerated ageing
| Organization: | CEN |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Leather and furs): | 59.140.30 |
scope:
This International Standard specifies various ageing procedures to obtain an indication of the changes that could occur when leather is exposed to a certain environment for a prolonged time. Over time, the surface colour of leather and the leather itself change due to ageing and to the action of the surroundings on the leather. The test conditions to be used depend on the type of leather and its intended use.
This procedure can also be used to age specimens for the test of dimensional change according to ISO 17130.
Document History