DOD - DSCC-DWG-87057
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, TWO-POLE, AUXILIARY CONTACTS
inactive
Buy Now
| Organization: | DOD |
| Publication Date: | 12 March 2015 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing describes the requirements for a family of circuit breakers with shock enhancement for use in overcurrent protection.
intended Use:
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History
February 16, 2021
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, TWO-POLE, AUXILIARY CONTACTS
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DSCC-DWG-87057
March 12, 2015
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, TWO-POLE, AUXILIARY CONTACTS
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
March 3, 2008
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, TWO-POLE, AUXILIARY CONTACTS
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
December 11, 2002
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, TWO-POLE, AUXILIARY CONTACTS
A description is not available for this item.
July 10, 2000
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, TWO-POLE, AUXILIARY CONTACTS
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
October 4, 1989
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, TWO-POLE, AUXILIARY CONTACTS
This drawing describes the requirements for a family of circuit breakers with shock enhancement for use in overcurrent protection.
The complete part number shall be as shown in the following example:
January 28, 1988
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, TWO-POLE, AUXILIARY CONTACTS
A description is not available for this item.
August 31, 1987
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, TWO-POLE, AUXILIARY CONTACTS
A description is not available for this item.