DOD - DSCC-DWG-87059

CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, THREE-POLE, AUXILIARY CONTACTS

inactive
Buy Now
Organization: DOD
Publication Date: 12 March 2015
Status: inactive
Page Count: 10
scope:

This drawing describes the requirements for a family of circuit breakers with shock enhancement for use in overcurrent protection.

intended Use:

Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

February 16, 2021
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, THREE-POLE, AUXILIARY CONTACTS
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
DSCC-DWG-87059
March 12, 2015
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, THREE-POLE, AUXILIARY CONTACTS
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
November 25, 2008
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, THREE-POLE, AUXILIARY CONTACTS
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
June 4, 2004
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, THREE-POLE, AUXILIARY CONTACTS
A description is not available for this item.
December 11, 2002
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, THREE-POLE, AUXILIARY CONTACTS
A description is not available for this item.
August 22, 2000
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, THREE-POLE, AUXILIARY CONTACTS
A description is not available for this item.
January 28, 1988
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, THREE-POLE, AUXILIARY CONTACTS
This drawing describes the requirements for a family of circuit breakers with shock enhancement for use in overcurrent protection. The complete part number shall be as shown in the following example:
August 31, 1987
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, THREE-POLE, AUXILIARY CONTACTS
A description is not available for this item.

References

Advertisement