ESTA - E1.20

Entertainment Technology RDM Remote Device Management Over DMX512 Networks

inactive
Organization: ESTA
Publication Date: 1 January 2006
Status: inactive
Page Count: 147
scope:

Introduction

The Remote Device Management Protocol (RDM) permits intelligent bi-directional communication between devices from multiple manufacturers utilizing a modified DMX512 data link. RDM is an EF 1.0 implementation of ANSI E1.11.

RDM permits a console or other controlling device to discover and then configure, monitor, and manage intermediate and end-devices connected through a DMX512 network. RDM provides for intelligent control of devices on a DMX512 network, which has not been previously available outside of proprietary networks.

This standard specifies: the physical layer and timings, device discovery process and algorithms, message structure and communication.

Document History

January 1, 2010
Entertainment Technology RDM Remote Device Management Over DMX512 Networks
Introduction The Remote Device Management Protocol (RDM) permits intelligent bi-directional communication between devices from multiple manufacturers utilizing a modified DMX512 data link. RDM is an...
E1.20
January 1, 2006
Entertainment Technology RDM Remote Device Management Over DMX512 Networks
Introduction The Remote Device Management Protocol (RDM) permits intelligent bi-directional communication between devices from multiple manufacturers utilizing a modified DMX512 data link. RDM is an...

References

Advertisement