ESTA - E1.19

Recommended Practice for the use of Class A Ground-Fault Circuit Interrupters (GFCIs) intended for personnel protection in teh Entertainment Industry

inactive
Organization: ESTA
Publication Date: 1 January 2009
Status: inactive
Page Count: 17
scope:

The scope of this document is to recommend a practice for the safe use of Class A Ground Fault Circuit Interrupters (GFCIs) on 100 ampere or lower 120-240 VAC single and three phase 60 Hz circuits where the voltage to ground does not exceed 150 VAC (hereinafter referred to as 15 to 100 ampere, 120-240 VAC, single and three phase circuits). These devices are used for personnel protection in entertainment applications encompassing places of assembly; the production of film, video, and broadcast; theatrical productions; carnivals; circuses; fairs; and similar events in North America.

FPN: Systems that are 240 VAC to ground (e.g., European power systems) are outside of the scope of the class A GFCI Standard (the GFCI Standard) so they are outside the scope of this E1.19 Recommended Practice.

Document History

January 1, 2021
Recommended Practice for the use of Class A Ground-Fault Circuit Interrupters (GFCIs) Intended for Personnel Protection in the Entertainment Industry
The scope of this document is to recommend a practice for the safe use of Class A Ground Fault Circuit Interrupters (GFCIs) on 120-240 VAC single and three phase 60 Hz circuits with current ratings...
January 1, 2015
Recommended Practice for the use of Class A Ground-Fault Circuit Interrupters (GFCIs) intended for personnel protection in the Entertainment Industry
The scope of this document is to recommend a practice for the safe use of Class A Ground Fault Circuit Interrupters (GFCIs) on 120-240 VAC single and three phase 60 Hz circuits with current ratings...
E1.19
January 1, 2009
Recommended Practice for the use of Class A Ground-Fault Circuit Interrupters (GFCIs) intended for personnel protection in teh Entertainment Industry
The scope of this document is to recommend a practice for the safe use of Class A Ground Fault Circuit Interrupters (GFCIs) on 100 ampere or lower 120-240 VAC single and three phase 60 Hz circuits...
Advertisement