DS/EN 62751-1

Power losses in voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) systems - Part 1: General requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 November 2014
Status: active
Page Count: 36
ICS Code (Power transmission and distribution networks): 29.240
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
scope:

IEC 62751-1:2014 sets out the general principles for calculating the power losses in the converter valves of a voltage sourced converter (VSC) for high-voltage direct current (HVDC) applications, independent of the converter topology. Several clauses in the standard can also be used for calculating the power losses in the dynamic braking valves (where used) and as guidance for calculating the power losses of the valves for a STATCOM installation.

Document History

April 25, 2022
Power losses in voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) systems – Part 1: General requirements
IEC 62751-1:2014 sets out the general principles for calculating the power losses in the converter valves of a voltage sourced converter (VSC) for high-voltage direct current (HVDC) applications,...
June 25, 2018
Power losses in voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) systems – Part 1: General requirements
IEC 62751-1:2014 sets out the general principles for calculating the power losses in the converter valves of a voltage sourced converter (VSC) for high-voltage direct current (HVDC) applications,...
DS/EN 62751-1
November 7, 2014
Power losses in voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) systems - Part 1: General requirements
IEC 62751-1:2014 sets out the general principles for calculating the power losses in the converter valves of a voltage sourced converter (VSC) for high-voltage direct current (HVDC) applications,...
Determination of power losses in voltage sourced converter (VSC) valves for high-voltage direct current (HVDC) systems -- Part 1: General requirements
A description is not available for this item.
Advertisement