DS/ISO/IEC 24752-4
Information technology – User interfaces – Universal remote console – Part 4: Target description
| Organization: | DS |
| Publication Date: | 12 January 2015 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (IT applications in office work): | 35.240.20 |
scope:
ISO/IEC 24752-4:2014 is a multi-part International Standard to facilitate operation of information and electronic products through remote and alternative interfaces and intelligent agents. ISO/IEC 24752-4:2014 defines an extensible markup language (XML) based language for the description of targets, as used within the universal remote console framework for discovery purposes. A document conforming to this language is a target description.
Document History