JSA - JIS H 8683-3
Anodizing of aluminium and its alloys - Assessment of quality of sealed anodic oxidation coatings - Part 3: Measurement of admittance
| Organization: | JSA |
| Publication Date: | 20 May 2013 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Surface treatment): | 25.220.20 |
| ICS Code (Aluminium and aluminium alloys): | 77.120.10 |
scope:
This Standard specifies the testing method of sealing by the admittance measurement test on anodic oxidation coatings (hereafter referred to as "coatings") of over 3 pm thick applied to the products manufactured from aluminium and aluminium alloys (hereafter referred to as "products").
NOTE 1 This method is also suitable for use as a production-control test, and applicable to an acceptance test upon the agreement between the purchaser and the manufacturer.
NOTE 2 The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows:
ISO 2931 : 2010 Anodizing of aluminium and its alloys - Assessment of quality ofsealed anodic oxidation coatings by measurement ofadmittance (MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History