JSA - JIS A 9501

Standard Practice for Thermal Insulation Works

inactive
Buy Now
Organization: JSA
Publication Date: 20 January 2014
Status: inactive
Page Count: 181
ICS Code (Heat recovery. Thermal insulation): 27.220
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This Standard specifies the execution methods of thermal insulation works on various apparatuses in chemical industry, fuel industry and heat utilizing power, and facilities of air conditioning, sanitary for supplying and draining, etc. However, the thermal insulation works related to refrigerators, ships and railway rolling stocks are excluded. The intended temperatures of the thermal insulation works specified in this Standard shall be within -180°C to 1 000 °C.

Document History

February 20, 2019
Standard practice for thermal insulation works
This Standard specifies the types, usage methods, design methods and execution guidelines of thermal insulation materials and subsidiary materials used in the thermal insulation works on apparatuses...
JIS A 9501
January 20, 2014
Standard Practice for Thermal Insulation Works
This Standard specifies the execution methods of thermal insulation works on various apparatuses in chemical industry, fuel industry and heat utilizing power, and facilities of air conditioning,...
April 20, 2006
Standard Practice for Thermal Insulation Works
A description is not available for this item.
March 20, 2001
Standard Practice for Thermal Insulation Works
A description is not available for this item.
January 1, 1995
Standard Practice for Thermal Insulation Works
A description is not available for this item.
January 1, 1995
Standard Practice for Thermal Insulation Works
A description is not available for this item.

References

Advertisement