DSF/FPREN 60297-3-109
Mechanical structures for electronic equipment - dimensions of mechanical structures of the 482,6 mm (19 in) series - Part 3-109: Dimensions of chassis for embedded computing
| Organization: | DS |
| Status: | pending |
| Page Count: | 22 |
scope:
This part of IEC 60297 specifies dimensions and physical properties of chassis and associated printed boards in order to provide mechanical and environmental integrity for embedded computing devices. They are used in various applications such as machine control, medical, transportation, aerospace and telecommunication, typically based on single board computers. For the easy definition of the suitable chassis and associated single board dimensions, this standard is based on a structural grid of 44,45 mm (1,75 in).
Document History