CSA - CAN/CSA-ISO 17225-5:15
Solid biofuels - Fuel specifications and classes - Part 5: Graded firewood
inactive
| Organization: | CSA |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Solid fuels): | 75.160.10 |
| ICS Code (Biological sources and alternative sources of energy): | 27.190 |
scope:
This part of ISO 17225 determines the fuel quality classes and specifications of graded firewood. This part of ISO 17225 covers only firewood produced from the following raw materials (see ISO 17225‑1, Table 1): 1.1.1 Whole trees without roots
- 1.1.3 Stem wood
- 1.1.4 Logging residues (thick branches, tops etc.)
- 1.2.1 Chemically untreated wood residues
Document History
January 1, 2015
Solid biofuels — Fuel specifications and classes — Part 5: Graded firewood
This part of ISO 17225 determines the fuel quality classes and specifications of graded firewood. This part of ISO 17225 covers only firewood produced from the following raw materials (see ISO...
CAN/CSA-ISO 17225-5:15
January 1, 2015
Solid biofuels - Fuel specifications and classes - Part 5: Graded firewood
This part of ISO 17225 determines the fuel quality classes and specifications of graded firewood. This part of ISO 17225 covers only firewood produced from the following raw materials (see ISO...