DSF/EN ISO 11073-20601/FPRA1

Health informatics - Personal health device communication - Part 20601: Application profile - Optimized exchange protocol - Amendment 1 (ISO/IEEE 11073-20601:2010/Amd 1:2015)

inactive
Organization: DS
Status: inactive
ICS Code (IT applications in health care technology): 35.240.80
scope:

ISO/IEEE 11703-20601:2010 defines a common framework for making an abstract model of personal health data available in transport-independent transfer syntax required to establish logical connections between systems and to provide presentation capabilities and services needed to perform communication tasks. The protocol is optimized to personal health usage requirements and leverages commonly used methods and tools wherever possible. ISO/IEEE 11703-20601:2010 addresses a need for an openly defined, independent standard for converting the information profile into an interoperable transmission format so the information can be exchanged to and from personal telehealth devices and computer engines (e.g., cell phones, personal computers, personal health appliances and set top boxes).

Document History

August 25, 2016
Health informatics – Personal health device communication – Part 20601: Application profile – Optimized exchange protocol (ISO/IEEE 11073-20601:2016, including Cor 1:2016)
Within the context of the ISO/IEEE 11073 personal health device standard family, this standard defines an optimized exchange protocol and modeling techniques to be used by implementers of personal...
September 6, 2011
Health informatics – Personal health device communication – Part 20601: Application profile – Optimized exchange protocol
ISO/IEEE 11703-20601:2010 defines a common framework for making an abstract model of personal health data available in transport-independent transfer syntax required to establish logical connections...
Health informatics - Point-of-care medical device communication - Part 20601: Application profile - Optimized exchange protocol (ISO/FDIS 11073-20601:2009)
Within the context of the ISO/IEEE 11073 family of standards for device communication, this standard defines a common framework for making an abstract model of personal health data available in...
Health informatics - Personal health device communication - Part 20601: Application profile - Optimized exchange protocol (ISO/IEEE FDIS 11073-20601)
Within the context of the ISO/IEEE 11073 personal health device standard family, this standard defines an optimized exchange protocol and modeling techniques to be used by implementers of personal...
DSF/EN ISO 11073-20601/FPRA1
Health informatics - Personal health device communication - Part 20601: Application profile - Optimized exchange protocol - Amendment 1 (ISO/IEEE 11073-20601:2010/Amd 1:2015)
ISO/IEEE 11703-20601:2010 defines a common framework for making an abstract model of personal health data available in transport-independent transfer syntax required to establish logical connections...
Health informatics – Personal health device communication – Part 20601: Application profile – Optimized exchange protocol – Amendment 1 (ISO/IEEE 11073-20601:2010/Amd 1:2015)
ISO/IEEE 11703-20601:2010 defines a common framework for making an abstract model of personal health data available in transport-independent transfer syntax required to establish logical connections...
Advertisement