DSF/FPREN ISO 23747
Anaesthetic and respiratory equipment - Peak expiratory flow meters for the assessment of pulmonary function in spontaneously breathing humans (ISO/FDIS 23747:2015)
| Organization: | DS |
| Status: | pending |
| ICS Code (Anaesthetic, respiratory and reanimation equipment): | 11.040.10 |
scope:
This International Standard specifies requirements for a PEAK EXPIRATORY FLOW METER (PEFM) intended for the assessment of pulmonary function in spontaneously breathing humans. This International Standard covers all MEDICAL DEVICES that measure PEAK EXPIRATORY FLOWRATE in spontaneously breathing humans either as part of an integrated lung function MEDICAL DEVICE or as a stand137 alone MEDICAL DEVICE. Planning and design of products applying to this International Standard should consider the environmental impact from the product during its life cycle. Environmental aspects are addressed in Annex E. NOTE Additional aspects of environmental impact are addressed in ISO 14971.
Document History