DS/EN 50393

Test methods and requirements for accessories for use on distribution cables of rated voltage 0,6/1,0 (1,2) kV

active, Most Current
Buy Now
Organization: DS
Publication Date: 19 February 2015
Status: active
Page Count: 39
ICS Code (Connecting devices): 29.120.20
scope:

This European Standard details the performance requirements and the test methods for type testing of cable accessories for use with power distribution cables of rated voltage 0,6/1,0 (1,2) kV as defined in HD 603 or other relevant cable standards. Cable accessories covered by this European Standard include joints, stop ends and outdoor terminations for extruded solid dielectric insulated cables and transition joints between extruded solid dielectric insulated and impregnated paper insulated cables. Joints, stop ends and outdoor terminations for impregnated paper insulated cables are not included. The service operating conditions of accessories should be compatible with the service operating conditions of cables on which they are to be installed. Accessories for special applications such as submarine, shipboard, explosive or seismic environments, or where specified fire performance characteristics are required, are not included. NOTE 1 This European Standard does not invalidate existing approvals of products achieved on the basis of national standards and specifications and/or the demonstration of satisfactory service performance. However, products approved according to such national standards or specifications cannot directly claim approval to this European standard. NOTE 2 It may be possible, subject to agreement between supplier and purchaser, and/or the relevant conformity assessment body, to demonstrate that conformity to the earlier standard can be used to claim conformity to this European Standard, provided an assessment is made of any additional type testing that may need to be carried out. Any such additional testing that is part of a sequence of testing cannot be done separately.

Document History

DS/EN 50393
February 19, 2015
Test methods and requirements for accessories for use on distribution cables of rated voltage 0,6/1,0 (1,2) kV
This European Standard details the performance requirements and the test methods for type testing of cable accessories for use with power distribution cables of rated voltage 0,6/1,0 (1,2) kV as...
April 25, 2006
Test methods and requirements for accessories for use on distribution cables of rated voltage 0,6/1,0 (1,2) kV
This European Standard details the performance requirements and the test methods for type tests for cable accessories of rated voltage 0,6/1,0 (1,2) kV as defined in HD 603. Formerly, approvals for...
Test methods and requirements for accessories for use on distribution cables of rated voltage 0,6/1,0 (1,2) kV
This European Standard details the performance requirements and the test methods for type testing of cable accessories for use with power distribution cables of rated voltage 0,6/1,0 (1,2) kV as...
Test methods and requirements for accessories for use on distribution cables of rated voltage 0,6/1,0 (1,2) kV
This European Standard details the performance requirements and the test methods for type testing of cable accessories for use with power distribution cables of rated voltage 0,6/1,0 (1,2) kV as...
Advertisement