GME 12527 PART 1
High Pressure Pump for Headlamp Washer Systems Part 1
| Organization: | GME |
| Publication Date: | 3 February 1995 |
| Status: | inactive |
| Page Count: | 27 |
scope:
I Scope and Application This test specification stipulate the requirements, the general test conditions and the test methods for operational- and material tests, and the durability test for high pressure pumps for headlamp washer systems, in the following referred to as "pump". In addition to the requirements of this test specification the pump must fulfill the lawful requirements of the countries in which it is used when assembled to a high pressure headlamp washer system. 1 Zweck und Anwendung Diese Prufvorschrift legt die Anforderungen, die Prufbedingungen und Prufverfahren fur die Funktions- und, Werkstoffpriifungen und die Dauerpriifung fur die im Fahtzeug zum Einsatz kommenden Hochdruckpumpen: fiir Scheinwerferreinigun
Document History