DIN EN 61331-3
Protective devices against diagnostic medical X-radiation - Part 3: Protective clothing and protective devices for gonads (IEC 61331-3:1998); German version EN 61331-3:1999
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 May 2002 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Radiation protection): | 13.280 |
| ICS Code (Protective clothing): | 13.340.10 |
| ICS Code (Radiographic equipment): | 11.040.50 |
Document History
September 1, 2016
Protective devices against diagnostic medical X-radiation - Part 3: Protective clothing, eyewear and protective patient shields (IEC 61331-3:2014); German version EN 61331-3:2014
Der vorliegende Teil der IEC 61331 gilt für STRAHLENSCHUTZMITTEL wie die SCHUTZKLEIDUNG und den AUGENSCHUTZ zum Schutz von Personen gegen RÖNTGENSTRAHLUNG bis 150 kV bei RADIOLOGISCHEN Untersuchungen...
DIN EN 61331-3
May 1, 2002
Protective devices against diagnostic medical X-radiation - Part 3: Protective clothing and protective devices for gonads (IEC 61331-3:1998); German version EN 61331-3:1999
A description is not available for this item.