DIN EN 62056-7-5
Electricity metering data exchange - THE DLMS/COSEM SUITE - Part 7-5: Communication profiles for local data transmission (IEC 13/1581/CD:2014), Text in English
inactive
| Organization: | DIN |
| Publication Date: | 1 April 2015 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
| ICS Code (IT applications in other fields): | 35.240.99 |
| ICS Code (Electricity supply systems): | 91.140.50 |
Document History
July 1, 2017
Electricity metering data exchange - The DLMS/COSEM suite - Part 7-5: Local data transmission profiles for Local Networks (LN) (IEC 62056-7-5:2016); English version EN 62056-7-5:2016
Dieser Teil von IEC 62056 legt DLMS/COSEM-Kommunikationsprofile für die Übertragung von Zählerdaten fest, die von COSEM-Schnittstellenobjekten durch eine lokale Datenübertragungsschnittstelle (LDTI)...
DIN EN 62056-7-5
April 1, 2015
Electricity metering data exchange - THE DLMS/COSEM SUITE - Part 7-5: Communication profiles for local data transmission (IEC 13/1581/CD:2014), Text in English
A description is not available for this item.