ASTM International - ASTM A951/A951M-16
Standard Specification for Steel Wire for Masonry Joint Reinforcement
| Organization: | ASTM International |
| Publication Date: | 15 January 2016 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Masonry): | 91.080.30 |
scope:
1.1 This specification covers masonry joint reinforcement fabricated from cold-drawn steel wire. Joint reinforcement consists of longitudinal wires welded to cross wires.
1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
Specification covers masonry joint reinforcements fabricated from cold-drawn steel wires. It specifies that joint reinforcement consists of longitudinal wires welded to cross wires. Wire used in... View More
Document History