ITU-R M.2015
Frequency arrangements for public protection and disaster relief radiocommunication systems in UHF bands in accordance with Resolution 646 (Rev.WRC-12)
| Organization: | ITU-R |
| Publication Date: | 1 February 2015 |
| Status: | inactive |
| Page Count: | 16 |
scope:
This Recommendation provides guidance on frequency arrangements for public protection and disaster relief radiocommunications in certain regions in some of the bands below 1 GHz identified in Resolution 646 (Rev.WRC-12). Currently, the Recommendation addresses arrangements in the ranges 380-470 MHz in certain countries in Region 1, 746-806 MHz and 806-869 MHz in Region 2, 406.1-410 MHz, 410-430 MHz, and 806-824/851-869 MHz in some countries in Region 3 in accordance with Resolutions ITU-R 53, ITU-R 55 and WRC Resolutions 644 (Rev.WRC-12), 646 (Rev.WRC-12), and 647 (Rev.WRC-12).
Document History