DIN EN ISO 12736

Petroleum and natural gas industries - Wet thermal insulation coatings for pipelines, flow lines, equipment and subsea structures (ISO 12736:2014); English version EN ISO 12736:2014

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 April 2015
Status: active
Page Count: 90
ICS Code (Surface treatment): 25.220.20
ICS Code (Exploratory, drilling and extraction equipment): 75.180.10
scope:

This International Standard defines the minimum requirements for qualification, application, testing, handling, storage and transportation of new and existing wet thermal insulation systems for pipelines, flowlines, equipment and subsea structures in the petroleum and natural gas industries. The purpose of these systems is to provide external corrosion protection and thermal insulation.

This International Standard is applicable to wet thermal insulation systems submerged in seawater.

This International Standard is not applicable to thermal insulation in the annulus of a steel pipe-in-pipe system

Document History

DIN EN ISO 12736
April 1, 2015
Petroleum and natural gas industries - Wet thermal insulation coatings for pipelines, flow lines, equipment and subsea structures (ISO 12736:2014); English version EN ISO 12736:2014
This International Standard defines the minimum requirements for qualification, application, testing, handling, storage and transportation of new and existing wet thermal insulation systems for...
January 1, 2012
Petroleum and natural gas industries - Wet thermal insulation coatings for pipelines, flow lines, equipment and subsea structures (ISO/DIS 12736:2011); English version prEN ISO 12736:2011
A description is not available for this item.

References

Advertisement