DIN EN ISO 7539-10

Corrosion of metals and alloys - Stress corrosion testing - Part 10: Reverse U-bend method (ISO 7539-10:2013)

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2015
Status: inactive
Page Count: 18
ICS Code (Corrosion of metals): 77.060
scope:

This part of ISO 7539 covers procedures for designing, preparing and using reversed U-bend (RUB) test specimens for investigating the susceptibility of the metal to stress corrosion creaking. The term "metal" as used in this standard includes alloys.

Document History

September 1, 2020
Corrosion of metals and alloys - Stress corrosion testing - Part 10: Reverse U-bend method (ISO 7539-10:2020)
A description is not available for this item.
August 1, 2019
Corrosion of metals and alloys - Stress corrosion testing - Part 10: Reverse U-bend method (ISO/DIS 7539-10:2019); German and English version prEN ISO 7539-10:2019
A description is not available for this item.
DIN EN ISO 7539-10
March 1, 2015
Corrosion of metals and alloys - Stress corrosion testing - Part 10: Reverse U-bend method (ISO 7539-10:2013)
This part of ISO 7539 covers procedures for designing, preparing and using reversed U-bend (RUB) test specimens for investigating the susceptibility of the metal to stress corrosion creaking. The...

References

Advertisement