DIN EN 4674-003

Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003: Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version EN 4674-003:2015

inactive
Organization: DIN
Publication Date: 1 April 2015
Status: inactive
Page Count: 22
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of flexible 5 kA self-wrapping shielding (EMI) protection sleeves, to be installed inside pressurized areas on electrical cables or cable bundles, made from nickel plated copper strands and PPS (polyphenylene sulfide) monofilament.

Temperature range: − 65 °C to 200 °C.

Document History

August 1, 2017
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003: Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range - 65 °C to 200 °C - Product standard; German and English version EN 4674-003:2017
This European Standard specifies the characteristics of flexible 5 kA self-wrapping shielding (EMI) protection sleeves, to be installed inside pressurized areas on electrical cables or cable bundles,...
March 1, 2017
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003: Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version FprEN 4674-003:2017
A description is not available for this item.
DIN EN 4674-003
April 1, 2015
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003: Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version EN 4674-003:2015
This European Standard specifies the characteristics of flexible 5 kA self-wrapping shielding (EMI) protection sleeves, to be installed inside pressurized areas on electrical cables or cable bundles,...
January 1, 2014
Aerospace series - Electrical cables, installation - Self-wrapping shielding (EMI) protective sleeve - Part 003: Open sleeve - Inside pressurized area - EMI protection 5 kA - Temperature range -65 °C to 200 °C - Product standard; German and English version FprEN 4674-003:2013
A description is not available for this item.

References

Advertisement