DIN EN 16185-2

Railway applications - Braking systems of multiple unit trains - Part 2: Test methods

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2015
Status: inactive
Page Count: 61
ICS Code (Materials and components for railway engineering): 45.040
scope:

This European Standard specifies test methods and acceptance criteria for a brake system for use in self propelling thermal and electric trains, in the following document called EMU/DMU, operating on routes of the European conventional rail system network.

This European Standard is applicable to:

- all new vehicles designs of self-propelling thermal and electric trains;

- all major overhauls of the EMU/DMU if they involve redesigning or extensive alteration to the brake system of the vehicle concerned.

This European Standard does not cover:

- locomotive hauled trains which are specified by EN 14198;

- mass transit rolling stock which is specified by EN 13452 (all parts);

- high speed trains being operated at speeds greater than 200 km/h which are specified by EN 15734-1 and tests in EN 15734-2.

The functional testing requirements set out in this European Standard assume the vehicles are fitted with brake system architecture as defined in EN 16185-1.

The braking performance obtained by applying the tests defined in this European Standard can be used to assess compliance with the required braking performance as defined in EN 16185-1.

Document History

January 1, 2020
Railway applications - Braking systems of multiple unit trains - Part 2: Test methods (includes Amendment A1:2019)
A description is not available for this item.
November 1, 2018
Railway applications - Braking systems of multiple unit trains - Part 2: Test methods; German and English version EN 16185-2:2014/prA1:2018
A description is not available for this item.
DIN EN 16185-2
March 1, 2015
Railway applications - Braking systems of multiple unit trains - Part 2: Test methods
This European Standard specifies test methods and acceptance criteria for a brake system for use in self propelling thermal and electric trains, in the following document called EMU/DMU, operating on...

References

Advertisement