DIN EN 15703-2
Copper and copper alloys - Determination of manganese content - Part 2: Flame atomic absorption spectrometric method (FAAS)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Copper and copper alloys): | 77.120.30 |
| ICS Code (Chemical analysis of metals): | 77.040.30 |
scope:
This European Standard specifies a flame atomic absorption spectrometric method (FAAS) for the determination of the manganese content of copper and copper alloys in the form of unwrought, wrought and cast products.
The method is applicable to products having manganese mass fractions between 0,001 0 % and 6,0 %.
Document History
DIN EN 15703-2
March 1, 2015
Copper and copper alloys - Determination of manganese content - Part 2: Flame atomic absorption spectrometric method (FAAS)
This European Standard specifies a flame atomic absorption spectrometric method (FAAS) for the determination of the manganese content of copper and copper alloys in the form of unwrought, wrought and...