DIN EN 15571

Machines and plants for mining and tooling of natural stone - Safety - Requirements for surface finishing machines

inactive
Buy Now
Organization: DIN
Publication Date: 1 March 2015
Status: inactive
Page Count: 47
ICS Code (Equipment for processing of minerals): 73.120
ICS Code (Grinding and polishing machines): 25.080.50
scope:

This European Standard applies to stationary surface finishing machines, with stationary work piece (see 3.1) or with moving work piece (see 3.2), which are used to grind or polish horizontal surfaces of slabs, strips or tiles of natural stone and engineered stone (e.g. agglomerated stone) as defined by EN 14618:2009.

This European Standard deals with all significant hazards, hazardous situations and events relevant to surface finishing machines, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4).

This European Standard specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards.

This European Standard deals with the foreseeable lifetime of the machinery including the phases of transport, assembly, dismantling, disabling and scrapping.

This European Standard does not deal with: 

- hand-held grinding machines;

- machines intended for operation in a potentially explosive atmosphere; 

- operation in severe environmental conditions (e.g. extreme temperatures, corrosive environment);

- machines intended for outdoor operation.

This European Standard is not applicable to machinery which is manufactured before the date of publication of this document by CEN.

Document History

January 1, 2021
Machines and plants for mining and tooling of natural stone - Safety - Requirements for surface-finishing machines
A description is not available for this item.
March 1, 2019
Machines and plants for mining and tooling of natural stone - Safety - Requirements for surface-finishing machines; German and English version prEN 15571:2019
A description is not available for this item.
DIN EN 15571
March 1, 2015
Machines and plants for mining and tooling of natural stone - Safety - Requirements for surface finishing machines
This European Standard applies to stationary surface finishing machines, with stationary work piece (see 3.1) or with moving work piece (see 3.2), which are used to grind or polish horizontal...

References

Advertisement