DIN EN 15632-2

District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods (includes Amendment A1:2014)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2015
Status: active
Page Count: 14
ICS Code (Pipelines and its parts for district heat): 23.040.07
scope:

This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried heating pipes with plastics service pipes and bonding between the layers of the pipes.

This European Standard is valid for maximum operating temperatures of 95 °C and maximum operating pressures up to 10 bar for a design lifetime of at least 30 years.

This European Standard does not cover surveillance systems.

NOTE For higher temperatures or for the transport of other fluids, for example potable water, additional requirements and testing is needed. Such requirements are not specified in this European Standard.

Document History

August 1, 2022
District heating pipes - Factory made flexible pipe systems - Part 2: Bonded system with plastic service pipes; requirements and test methods
A description is not available for this item.
January 1, 2021
District heating pipes - Factory made flexible pipe systems - Part 2: Bonded system with plastic service pipes; requirements and test methods; German and English version prEN 15632-2:2020
A description is not available for this item.
DIN EN 15632-2
March 1, 2015
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods (includes Amendment A1:2014)
This European Standard provides requirements and test methods for flexible, pre-insulated, directly buried heating pipes with plastics service pipes and bonding between the layers of the pipes. This...
June 1, 2010
District heating pipes - Pre-insulated flexible pipe systems - Part 2: Bonded plastic service pipes - Requirements and test methods; German and English version EN 15632-2:2010
A description is not available for this item.

References

Advertisement