DIN EN ISO 7539-11

Corrosion of metals and alloys - Stress corrosion cracking - Part 11: Guidelines for testing the resistance of metals and alloys to hydrogen embrittlement and hydrogen-assisted cracking (ISO 7539-11:2013)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2015
Status: active
Page Count: 23
ICS Code (Corrosion of metals): 77.060
scope:

This part of ISO 7539 gives guidance on the key features that should be accounted for in designing and conducting tests to evaluate the resistance of a metal or its alloy to hydrogen embrittlement and hydrogen-assisted cracking.

NOTE Particular methods of testing are not treated in detail in this document. These are described in other International Standards to which reference is given.

Document History

DIN EN ISO 7539-11
March 1, 2015
Corrosion of metals and alloys - Stress corrosion cracking - Part 11: Guidelines for testing the resistance of metals and alloys to hydrogen embrittlement and hydrogen-assisted cracking (ISO 7539-11:2013)
This part of ISO 7539 gives guidance on the key features that should be accounted for in designing and conducting tests to evaluate the resistance of a metal or its alloy to hydrogen embrittlement...

References

Advertisement