DS/EN 300052-2 V1.2.4

Integrated Services Digital Network (ISDN) - Multiple Subscriber Number (MSN) supplementary service - Digital Subscriber Signalling System No. one (DSS1) protocol - Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification

active, Most Current
Organization: DS
Publication Date: 1 October 1998
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This second part of EN 300 052 is applicable to the stage three of the Multiple Subscriber Number (MSN) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as provided by European public telecommunications operators at the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [9]) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol. Stage three identifies the protocol procedures and switching functions needed to support a telecommunications service (see CCITT Recommendation I.130 [8]). The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for the ISDN DSS1 MSN supplementary service protocol as specified in EN 300 052-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [7]. The supplier of a protocol implementation which is claimed to conform to EN 300 052-1 [1] is required to complete a copy of the PICS proforma provided in annex A of the present document and is required to provide the information necessary to identify both the supplier and the implementation.

Document History

DS/EN 300052-2 V1.2.4
October 1, 1998
Integrated Services Digital Network (ISDN) - Multiple Subscriber Number (MSN) supplementary service - Digital Subscriber Signalling System No. one (DSS1) protocol - Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
This second part of EN 300 052 is applicable to the stage three of the Multiple Subscriber Number (MSN) supplementary service for the pan-European Integrated Services Digital Network (ISDN) as...
Advertisement