PTI M10.6

Specification for Unbonded Single Strand Tendons Used for Slab-on-Ground Construction

active, Most Current
Buy Now
Organization: PTI
Publication Date: 1 February 2015
Status: active
Page Count: 44
scope:

These specifications provide performance criteria for materials and detailed recommendations for the fabrication and installation of unbounded single strand tendons specifically used in any application of slab-on-ground construction using unbounded post-tensioned reinforcement. Specifications are presented for both "standard" and "encapsulated" unbounded single strand tendon systems.

The more restrictive materials, fabrication, and construction requirements for tendons used in aggressive environments referred to as encapsulated tendons in this specification are essential to the long-term durability of the post-tensioning (PT) system when used in foundations that are exposed to or constructed in these environments.

Where appropriate, a commentary follows most major sections of the document.

Document History

November 1, 2019
Specification for Unbonded Single Strand Tendons Used for Slab-on-Ground Construction
A description is not available for this item.
PTI M10.6
February 1, 2015
Specification for Unbonded Single Strand Tendons Used for Slab-on-Ground Construction
These specifications provide performance criteria for materials and detailed recommendations for the fabrication and installation of unbounded single strand tendons specifically used in any...

References

Advertisement