DSF/PREN ISO 9972

Thermal performance of buildings - Determination of air permeability of buildings - Fan pressurization method (ISO/FDIS 9972:2015)

pending
Organization: DS
Status: pending
Page Count: 38
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This standard is intended for the measurement of the air permeability of buildings or parts of buildings in the field. It specifies the use of mechanical pressurization or depressurization of a building or part of a building. It describes the measurement of the resulting air flow rates over a range of indoor-outdoor static pressure differences. This standard is intended for the measurement of the air leakage of building envelopes of single-zone buildings.

Document History

October 7, 2015
Thermal performance of buildings – Determination of air permeability of buildings – Fan pressurization method
This standard is intended for the measurement of the air permeability of buildings or parts of buildings in the field. It specifies the use of mechanical pressurization or depressurization of a...
DSF/PREN ISO 9972
Thermal performance of buildings - Determination of air permeability of buildings - Fan pressurization method (ISO/FDIS 9972:2015)
This standard is intended for the measurement of the air permeability of buildings or parts of buildings in the field. It specifies the use of mechanical pressurization or depressurization of a...
Thermal performance of buildings - Determination of air permeability of buildings - Fan pressurization method (ISO/DIS 9972:2013)
This standard is intended for the measurement of the air permeability of buildings or parts of buildings in the field. It specifies the use of mechanical pressurization or depressurization of a...
Advertisement