DS/EN 300 119-6 V1.1.1

Environmental Engineering (EE); European telecommunication standard for equipment practice; Part 6: Engineering requirements for harmonized racks and cabinets with extended features

active, Most Current
Organization: DS
Publication Date: 24 March 2015
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document details requirements for racks and cabinets with extended features supplied unequipped. The racks/cabinets with extended features can be used for housing telecommunication equipment forming part of a public telecommunication network installed either on the public telecommunication operators' sites or in the premises of operator's customers. The racks/cabinets with extended features allow to accommodate various equipment, e.g. subracks (see ETSI EN 300 119-4 [i.4]) and have provisions for doors or covers. ETSI EN 300 119-1 [i.1] defines the meaning of rack or cabinet in the context of the present document.

Document History

DS/EN 300 119-6 V1.1.1
March 24, 2015
Environmental Engineering (EE); European telecommunication standard for equipment practice; Part 6: Engineering requirements for harmonized racks and cabinets with extended features
The present document details requirements for racks and cabinets with extended features supplied unequipped. The racks/cabinets with extended features can be used for housing telecommunication...
Advertisement