ITU-T H.850
Conformance of ITU-T H.810 personal health devices: PAN/LAN/TAN interface Part 10: Transcoding for Bluetooth low energy (BLE): Manager
| Organization: | ITU-T |
| Publication Date: | 1 January 2015 |
| Status: | inactive |
| Page Count: | 228 |
scope:
The scope of this Recommendation1 is to provide a test suite structure and the test purposes (TSS & TP) for the PAN/LAN/TAN interface based on the requirements defined in the Continua specifications. The objective of this test specification is to provide a high probability of air interface interoperability between different devices.
The TSS and TP for the PAN/LAN/TAN interface document have been divided into ten parts. Each part is listed below:
- Part 1: Optimized Exchange Protocol [IEEE 11073-20601A] Agent
- Part 2: Optimized Exchange Protocol [IEEE 11073-20601A] Manager
- Part 3: Continua Design Guidelines. Agent
- Part 4: Continua Design Guidelines. Manager
- Part 5: Device Specializations. Agent. This document is divided into 14 subparts:
- Part 5A: Weighing Scales
- Part 5B: Glucose Meter
- Part 5C: Pulse Oximeter
- Part 5D: Blood Pressure Monitor
- Part 5E: Thermometer
- Part 5F: Cardiovascular Fitness and Activity Monitor
- Part 5G: Strength Fitness Equipment
- Part 5H: Independent Living Activity Hub
- Part 5I: Adherence Monitor
- Part 5J: Insulin Pump (Future development)
- Part 5K: Peak Flow
- Part 5L: Body Composition Analyser
- Part 5M: Basic Electrocardiograph
- Part 5N: International Normalized Ratio Monitor
- Part 6: Device Specializations. Manager
- Part 7: Continua Design Guidelines. Agent BLE
- Part 8: Continua Design Guidelines. Manager BLE
- Part 9: Personal Health Devices Transcoding White paper. Agent
- Part 10: Personal Health Devices Transcoding White paper. Manager
1 This Recommendation includes an electronic attachment with the protocol implementation extra information for testing (PIXIT) required for the implementation of Annex A.
Document History