IEC TS 61245

Artificial Pollution Tests on High-Voltage Insulators to Be Used on D.C. Systems

inactive
Buy Now
Organization: IEC
Publication Date: 1 October 1993
Status: inactive
Page Count: 66
ICS Code (Insulators): 29.080.10
scope:

This technical report is applicable to the determination of the withstand characteristics of ceramic and glass insulators to be used outdoors and exposed to polluted atmospheres, on d.c. systems with voltages from ±1 O00 V up to ±600 kV.

These tests are not directly applicable to insulators made of organic materials, to composite insulators, to greased insulators or to special types of insulators (insulators with semiconductive glaze or covered with any organic insulating material).

This report presents procedures for artificial pollution tests applicable to d.c. overhead-line insulators, substation insulators and traction line insulators. It may also be applied to bushings with suitable precautions to avoid internal damage and to hollow insulators intended for use in other apparatus. In applying these procedures to apparatus incorporating hollow insulators, the relevant technical committees should consider their effect on the internal equipment and the special precautions which may be necessary.

NOTE - For largest objects such as large wall bushings and transducers, a high spread of test results has been experienced.

Document History

August 1, 2018
ARTIFICIAL POLLUTION TESTS ON HIGH-VOLTAGE CERAMIC AND GLASS INSULATORS TO BE USED ON D.C. SYSTEMS
A description is not available for this item.
March 1, 2015
Artificial pollution tests on high-voltage ceramic and glass insulators to be used on d.c. systems
This technical specification is applicable for the determination of the d.c. withstand characteristics of ceramic and glass insulators to be used outdoors and exposed to polluted atmospheres, on d.c....
IEC TS 61245
October 1, 1993
Artificial Pollution Tests on High-Voltage Insulators to Be Used on D.C. Systems
This technical report is applicable to the determination of the withstand characteristics of ceramic and glass insulators to be used outdoors and exposed to polluted atmospheres, on d.c. systems with...

References

Advertisement