IEC 62007-1
Semiconductor optoelectronic devices for fibre optic system applications – Part 1: Specification template for essential ratings and characteristics
| Organization: | IEC |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 70 |
| ICS Code (Optoelectronics. Laser equipment): | 31.260 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
scope:
This part of IEC 62007 is a specification template for essential ratings and characteristics of the following categories of semiconductor optoelectronic devices to be used in the field of fibre optic systems and subsystems:
- semiconductor photoemitters;
- semiconductor photoelectric detectors;
- monolithic or hybrid integrated optoelectronic devices and their modules.
This part of IEC 62007 provides a frame for the preparation of detail specifications for the essential ratings and characteristics.
In using this part of IEC 62007, detail specification writers add but do not delete specification parameters and/or groups of specification parameters for particular applications.
Document History