AIA/NAS - NASM85449

CLAMP ASSEMBLY, SADDLE-TYPE, CUSHION, GENERAL SPECIFICATION FOR

active, Most Current
Buy Now
Organization: AIA/NAS
Publication Date: 31 March 2015
Status: active
Page Count: 10
scope:

This specification covers tube support saddle-type clamps. Tests and criteria noted do not indicate any specific areas of application or usage. Supplemental testing may be necessary to determine suitability for specific environments and applications.

Document History

January 31, 2023
CLAMP ASSEMBLY, SADDLE-TYPE, CUSHION, GENERAL SPECIFICATION FOR
The clamps are intended for use in general clamping of fluid and electrical systems and rigid tubing as specified in the applicable specification sheet. It is to be noted that 4.5.4.1 requires...
NASM85449
March 31, 2015
CLAMP ASSEMBLY, SADDLE-TYPE, CUSHION, GENERAL SPECIFICATION FOR
This specification covers tube support saddle-type clamps. Tests and criteria noted do not indicate any specific areas of application or usage. Supplemental testing may be necessary to determine...
March 31, 2011
CLAMP ASSEMBLY, SADDLE-TYPE, CUSHION, GENERAL SPECIFICATION FOR
The clamps are intended for use in general clamping of fluid and electrical systems and rigid tubing as specified in the applicable specification sheet. It is to be noted that 4.5.4.1 requires...
September 25, 1998
Clamp Assembly, Saddle-Type, Cushion, General Specification for
The clamps are intended for use in general clamping of fluid and electrical systems and rigid tubing as specified in the applicable specification sheet. It is to be noted that 4.5 4.1 requires...

References

Advertisement