CENELEC - EN 61169-48
Radio-frequency connectors - Part 48: Sectional specification for series BMP R.F. coaxial connectors
| Organization: | CENELEC |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (RF connectors): | 33.120.30 |
scope:
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for series BMP RF coaxial connectors with blind mating, typically for use in 50 Ω board to board connection. They may also be used with RF cables or micro-strips in microwave, telecommunication, wireless and other fields. Their operating frequency limit is up to 6 GHz.
It describes the interface dimensions with gauging information, electrical and mechanical performance including the mandatory tests selected from IEC 61169-1:2013 applicable to all DS relating to type BMP connectors.
This specification indicates the recommended performance characteristics to be considered when writing a DS and covers test schedules and inspection requirements.
NOTE Metric dimension are original dimensions.
All undimensioned pictorial configurations are for reference purpose only.
Document History