AWWA C712

Cold-Water Meters - Singlejet Type

inactive
Buy Now
Organization: AWWA
Publication Date: 24 January 2015
Status: inactive
Page Count: 40
scope:

This standard describes the various types and classes of cold-water singlejet meters in sizes 5⁄8 in. (15 mm) through 6 in. (150 mm) for water utilities' customer service and the materials and workmanship employed in their fabrication. These meters register by recording the revolutions of a rotor powered by the force of flowing water striking its blades.

Purpose

The purpose of this standard is to provide the minimum requirements for

Document History

October 28, 2019
Cold-Water Meters - Singlejet Type
This standard describes the various types and classes of cold-water singlejet meters in sizes 5/8 in. (15 mm) through 6 in. (150 mm) for water utilities’ customer service and the materials and...
AWWA C712
January 24, 2015
Cold-Water Meters - Singlejet Type
This standard describes the various types and classes of cold-water singlejet meters in sizes 5⁄8 in. (15 mm) through 6 in. (150 mm) for water utilities' customer service and the materials and...
January 17, 2010
Cold-Water Meters - Singlejet Type
This standard describes the various types and classes of cold-water, singlejet meters in sizes 5/ 8 in. (15 mm) through 6 in. (150 mm) for water utilities' customer service and the materials and...
January 20, 2002
Cold-Water Meters - Singlejet Type
A description is not available for this item.

References

Advertisement