GMNA - 9984059

Primer - In Line Reprocess

inactive
Buy Now
Organization: GMNA
Publication Date: 1 March 2015
Status: inactive
Page Count: 8
scope:

This specification covers the procedures and the minimum performance, compatibility, processing and general requirements for in line reprocess primers. Included are the requirements for:

  • Production Information
  • Performance
  • Processability

Material Description. The in line reprocess primer covered in this specification is intended for use in cut through areas to provide a smooth, adhesion promoting, corrosion resistant coating compatible with a wet-onwet application of primer surfacer or topcoat.

Symbols. Not applicable.

Applicability. The primer must be evaluated for plant specific material compatibility if the materials currently used in the target plant are different from those used to approve the technology. The primer must also be evaluated for plant specific process capability if the process limits are outside of those evaluated during qualification.

Document History

March 1, 2022
Primer - In Line Reprocess
Purpose/Material Description. The in line reprocess primer covered in this specification is intended for use in cut through areas to provide a smooth, adhesion promoting, corrosion resistant coating...
May 1, 2020
Primer - In Line Reprocess
Purpose/Material Description. The in line reprocess primer covered in this specification is intended for use in cut through areas to provide a smooth, adhesion promoting, corrosion resistant coating...
9984059
March 1, 2015
Primer - In Line Reprocess
This specification covers the procedures and the minimum performance, compatibility, processing and general requirements for in line reprocess primers. Included are the requirements for: Production...
March 1, 1997
Primer - Reprocess for Enamel, In-Line
1 SCOPE. This specification covers the requirements for an in-line reprocess primer that is intended for use in cut through areas to provide a smooth, adhesion promoting, corrosion resistant coating...
January 1, 1989
Primer - Repair for Enamel, In-Line
A description is not available for this item.

References

Advertisement