ASTM International - ASTM D4180-13

Standard Test Method for Vibratory Packing Density of Formed Catalyst Particles and Catalyst Carriers

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2013
Status: inactive
Page Count: 3
ICS Code (Chemical reagents): 71.040.30
significance And Use:

5.1 This test method is to be used for measuring the vibratory packing density of formed particles that will not break up during sampling, filling, or vibrating of the measuring cylinder under... View More

scope:

1.1 This test method covers the determination of the vibratory packing density of formed catalyst and catalyst carriers. For the purpose of this test, catalyst particles are defined as extrudates, spheres, or formed pellets of 0.8 to 4.8-mm (1/32 to 3/16-in.) nominal diameter.

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2023
Standard Test Method for Vibratory Packing Density of Formed Catalyst Particles and Catalyst Carriers
1.1 This test method covers the determination of the vibratory packing density of formed catalyst and catalyst carriers. For the purpose of this test, catalyst particles are defined as extrudates,...
May 1, 2018
Standard Test Method for Vibratory Packing Density of Formed Catalyst Particles and Catalyst Carriers
1.1 This test method covers the determination of the vibratory packing density of formed catalyst and catalyst carriers. For the purpose of this test, catalyst particles are defined as extrudates,...
ASTM D4180-13
December 1, 2013
Standard Test Method for Vibratory Packing Density of Formed Catalyst Particles and Catalyst Carriers
1.1 This test method covers the determination of the vibratory packing density of formed catalyst and catalyst carriers. For the purpose of this test, catalyst particles are defined as extrudates,...
April 1, 2008
Standard Test Method for Vibratory Packing Density of Formed Catalyst Particles and Catalyst Carriers
1.1 This test method covers the determination of the vibratory packing density of formed catalyst and catalyst carriers. For the purpose of this test, catalyst particles are defined as extrudates,...
October 1, 2003
Standard Test Method for Vibratory Packing Density of Formed Catalyst Particles and Catalyst Carriers
1.1 This test method covers the determination of the vibratory packing density of formed catalyst and catalyst carriers. For the purpose of this test, catalyst particles are defined as extrudates,...
October 10, 1999
Standard Test Method for Vibratory Packing Density of Formed Catalyst Particles and Catalyst Carriers
1.1 This test method covers the determination of the vibratory packing density of formed catalyst and catalyst carriers. For the purpose of this test, catalyst particles are defined as extrudates,...
Advertisement