SMPTE 2082-0

12G-SDI Bit-Serial Interfaces - Overview for the SMPTE ST 2082 Document Suite

inactive
Buy Now
Organization: SMPTE
Publication Date: 4 February 2015
Status: inactive
Page Count: 4
scope:

Document Overview

The SMPTE ST 2082 suite of documents defines the mapping of various source image formats onto a singlelink, dual-link and quad-link serial digital interface operating at a nominal rate of 12 Gb/s. This informative "overview" describes the documents in the SMPTE ST 2082 suite.

The SMPTE ST 2082 series specify a common virtual interface that is carried on both electrical and optical physical interfaces which are also defined in the document suite.

The diagram of Figure 1 illustrates a simplified 'Image mapping data flow' overview for the 12G-SDI profile as defined by the ST 2082 document suite. The individual roadmaps of the SMPTE ST 2082 standards include full details of reference standards.

Document History

May 2, 2018
12G-SDI Bit-Serial Interfaces — Overview for the SMPTE ST 2082 Document Suite
Document Overview The SMPTE ST 2082 suite of documents defines the mapping of various source image formats onto a single-link, dual-link and quad-link serial digital interface operating at a nominal...
July 15, 2016
12G-SDI Bit-Serial Interfaces - Overview for the SMPTE ST 2082 Document Suite
Document Overview The SMPTE ST 2082 suite of documents defines the mapping of various source image formats onto a single-link, dual-link and quad-link serial digital interface operating at a nominal...
SMPTE 2082-0
February 4, 2015
12G-SDI Bit-Serial Interfaces - Overview for the SMPTE ST 2082 Document Suite
Document Overview The SMPTE ST 2082 suite of documents defines the mapping of various source image formats onto a singlelink, dual-link and quad-link serial digital interface operating at a nominal...
Advertisement